N-Channel 250V 180A (Tc) 1390W (Tc) Through Hole TO-264AA (IXFK)
Manufacturer: IXYS
Win Source Part Number: 876081-IXFK180N25T
Series: GigaMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 180A (Tc) 1390W (Tc) Through Hole TO-264AA (IXFK)
Package: TO-264-3, TO-264AA
Package: Tube
Mounting: Through Hole
Family Name: IXFK180
Categories: Discrete Semiconductor Products
Case / Package: TO-264AA (IXFK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 250V 180A TO264AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXFK180N25T-ND | 876081-IXFK180N25T | IXFK180N25T |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK180N25T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |