N-Channel 100V 180A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)
Trans MOSFET N-CH 100V 180A 3-Pin (3+Tab) TO-264AA
MOSFET N-CH 100V 180A TO264AA
MOSFET N-CH 100V 180A TO264AA
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK180N10-ND | 401-IXFK180N10 | IXFK180N10 | IXFK180N10 | IXFK180N10 |
| Product Name | Single FETs, MOSFETs | Trans MOSFET N-CH 100V 180A 3-Pin (3+Tab) TO-264AA | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-264-3, TO-264AA | TO-264-3, TO-264AA | TO-264-3, TO-264AA | ||
| Transistor Technology / Material | SILICON | MOSFET (Metal Oxide) | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 100 volts | 100 volts |