Zilog Single FETs, MOSFETs IXFK170N20T

Description
N-Channel 200V 170A (Tc) 1150W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 200V 170A (Tc) 1150W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK170N20T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK170N20T-ND
Single FETs, MOSFETs IXFK170N20T-ND
N-Channel 200V 170A (Tc) 1150W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 200V 170A (Tc) 1150W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK170N20T - 205683-IXFK170N20T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK170N20T
205683-IXFK170N20T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK170N20T 205683-IXFK170N20T
Manufacturer: IXYS Win Source Part Number: 205683-IXFK170N20T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-264AA (IXFK) Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 170A (Tc) Gate-Source Threshold Voltage: 5V @ 4mA Max Gate Charge: 265nC @ 10V Max Input Capacitance: 19600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 60A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205683-IXFK170N20T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-264AA (IXFK)
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 170A (Tc)
Gate-Source Threshold Voltage: 5V @ 4mA
Max Gate Charge: 265nC @ 10V
Max Input Capacitance: 19600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 60A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 170A 200V

MOSFET 170A 200V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK170N20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK170N20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK170N20T
MOSFET N-CH 200V 170A TO264AA

MOSFET N-CH 200V 170A TO264AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFK170N20T-ND 205683-IXFK170N20T IXFK170N20T IXFK170N20T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK170N20T MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3; TO-264AA (IXFK) TO-264-3, TO-264AA
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data