Zilog Single FETs, MOSFETs IXFK170N10P

Description
N-Channel 100V 170A (Tc) 715W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 100V 170A (Tc) 715W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK170N10P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK170N10P-ND
Single FETs, MOSFETs IXFK170N10P-ND
N-Channel 100V 170A (Tc) 715W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 100V 170A (Tc) 715W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK170N10P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK170N10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK170N10P
MOSFET N-CH 100V 170A TO264AA

MOSFET N-CH 100V 170A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PolarHT HiperFET 100v, 170A

MOSFET PolarHT HiperFET 100v, 170A

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK170N10P-ND IXFK170N10P IXFK170N10P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details