N-Channel 300V 150A (Tc) 890W (Tc) Through Hole TO-264
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS
MOSFET N-CH 300V 150A TO264
MOSFET N-CH 300V 150A TO264
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK150N30X3-ND | IXFK150N30X3 | IXFK150N30X3 | IXFK150N30X3 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-264-3, TO-264AA | TO-264-3, TO-264AA | TO-264-3, TO-264AA | |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |