Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK150N10

Description
MOSFET N-CH 100V 150A TO264AA
Datasheet
Description
MOSFET N-CH 100V 150A TO264AA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK150N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK150N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK150N10
MOSFET N-CH 100V 150A TO264AA

MOSFET N-CH 100V 150A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150 Amps 100V

MOSFET 150 Amps 100V

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK150N10 IXFK150N10
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data

Similar Products

15W, 30-1200 MHz, GaN RF Input-Matched Transistor - QPD1014A - Qorvo
Specs
Transistor Technology / Material 15W, 30-1200 MHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details