Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N65X2 IXFK120N65X2

Description
Manufacturer: IXYS Win Source Part Number: 876080-IXFK120N65X2 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 120A (Tc) 1250W (Tc) Through Hole TO-264AA Package: TO-264-3, TO-264AA Package: Tube Mounting: Through Hole Family Name: IXFK120 Categories: Discrete Semiconductor Products Case / Package: TO-264AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFK120N65X2X-ND, IXFK120N65X2XINACTIV E, IXFK120N65X2X
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876080-IXFK120N65X2 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 120A (Tc) 1250W (Tc) Through Hole TO-264AA Package: TO-264-3, TO-264AA Package: Tube Mounting: Through Hole Family Name: IXFK120 Categories: Discrete Semiconductor Products Case / Package: TO-264AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFK120N65X2X-ND, IXFK120N65X2XINACTIV E, IXFK120N65X2X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N65X2 - 876080-IXFK120N65X2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N65X2
876080-IXFK120N65X2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N65X2 876080-IXFK120N65X2
Manufacturer: IXYS Win Source Part Number: 876080-IXFK120N65X2 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 120A (Tc) 1250W (Tc) Through Hole TO-264AA Package: TO-264-3, TO-264AA Package: Tube Mounting: Through Hole Family Name: IXFK120 Categories: Discrete Semiconductor Products Case / Package: TO-264AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFK120N65X2X-ND, IXFK120N65X2XINACTIV E, IXFK120N65X2X

Manufacturer: IXYS
Win Source Part Number: 876080-IXFK120N65X2
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 120A (Tc) 1250W (Tc) Through Hole TO-264AA
Package: TO-264-3, TO-264AA
Package: Tube
Mounting: Through Hole
Family Name: IXFK120
Categories: Discrete Semiconductor Products
Case / Package: TO-264AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IXFK120N65X2X-ND, IXFK120N65X2XINACTIVE, IXFK120N65X2X

Buy Now Datasheet
Single FETs, MOSFETs - IXFK120N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK120N65X2-ND
Single FETs, MOSFETs IXFK120N65X2-ND
N-Channel 650V 120A (Tc) 1250W (Tc) Through Hole TO-264AA

N-Channel 650V 120A (Tc) 1250W (Tc) Through Hole TO-264AA

Buy Now Datasheet
Single FETs, MOSFETs - IXFK120N65X2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFK120N65X2
Single FETs, MOSFETs IXFK120N65X2
MOSFET N-CH 650V 120A TO264

MOSFET N-CH 650V 120A TO264

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK120N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK120N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK120N65X2
MOSFET N-CH 650V 120A TO264

MOSFET N-CH 650V 120A TO264

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 876080-IXFK120N65X2 IXFK120N65X2-ND IXFK120N65X2 IXFK120N65X2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N65X2 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-264AA TO-264-3, TO-264AA TO-264-3, TO-264AA TO-264-3, TO-264AA
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details