Zilog Single FETs, MOSFETs IXFK120N20P

Description
N-Channel 200V 120A (Tc) 714W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 200V 120A (Tc) 714W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK120N20P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK120N20P-ND
Single FETs, MOSFETs IXFK120N20P-ND
N-Channel 200V 120A (Tc) 714W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 200V 120A (Tc) 714W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N20P - 847209-IXFK120N20P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N20P
847209-IXFK120N20P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N20P 847209-IXFK120N20P
Manufacturer: IXYS Win Source Part Number: 847209-IXFK120N20P Series: HiPerFET™, PolarP2™ Features: 200 V Package: Bulk Family Name: IXFK120 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 847209-IXFK120N20P
Series: HiPerFET™, PolarP2™
Features: 200 V
Package: Bulk
Family Name: IXFK120
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK120N20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK120N20P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK120N20P
MOSFET N-CH 200V 120A TO264AA

MOSFET N-CH 200V 120A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 120 Amps 200V 0.022 Rds

MOSFET 120 Amps 200V 0.022 Rds

Buy Now
Single FETs, MOSFETs - IXFK120N20P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFK120N20P
Single FETs, MOSFETs IXFK120N20P
MOSFET N-CH 200V 120A TO264AA

MOSFET N-CH 200V 120A TO264AA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK120N20P-ND 847209-IXFK120N20P IXFK120N20P IXFK120N20P IXFK120N20P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N20P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3 TO-264-3, TO-264AA TO-264-3, TO-264AA
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details