Zilog 200V 120A MOSFET Transistor IXFK120N20

Description
MOSFET N-CH 200V 120A TO-264AA Product overview: IXFK120N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK120N20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 120A TO-264AA Product overview: IXFK120N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK120N20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 120A MOSFET Transistor
278-IXFK120N20
200V 120A MOSFET Transistor 278-IXFK120N20
MOSFET N-CH 200V 120A TO-264AA Product overview: IXFK120N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK120N20 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 120A TO-264AA Product overview: IXFK120N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK120N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N20 - 777616-IXFK120N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N20
777616-IXFK120N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N20 777616-IXFK120N20
Manufacturer: IXYS Win Source Part Number: 777616-IXFK120N20 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Family Name: IXFK120N20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264AA (IXFK) Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 8mA Gate Charge (Qg) (Maximum) @ Vgs: 300nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 9100pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 560W (Tc) Rds On (Maximum) @ Id, Vgs: 17 mOhm @ 60A, 10V Alternative Parts (Cross-Reference): IRFP4127PbF; IRFP90N20DPBF; STY100NS20FD; IRFP90N20D; Introduction Date: January 13, 2003 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777616-IXFK120N20
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Family Name: IXFK120N20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 300nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 9100pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 560W (Tc)
Rds On (Maximum) @ Id, Vgs: 17 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): IRFP4127PbF; IRFP90N20DPBF; STY100NS20FD; IRFP90N20D;
Introduction Date: January 13, 2003
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK120N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK120N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK120N20
MOSFET N-CH 200V 120A TO-264AA

MOSFET N-CH 200V 120A TO-264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V 120A

MOSFET 200V 120A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXFK120N20 777616-IXFK120N20 IXFK120N20 IXFK120N20
Product Name 200V 120A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N20 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0770 kS
PD 560 milliwatts 560000 milliwatts
Unlock Full Specs
to access all available technical data