Littelfuse, Inc. Single FETs, MOSFETs IXFK100N65X2

Description
N-Channel 650V 100A (Tc) 1040W (Tc) Through Hole TO-264
Request a Quote Datasheet
Description
N-Channel 650V 100A (Tc) 1040W (Tc) Through Hole TO-264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK100N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK100N65X2-ND
Single FETs, MOSFETs IXFK100N65X2-ND
N-Channel 650V 100A (Tc) 1040W (Tc) Through Hole TO-264

N-Channel 650V 100A (Tc) 1040W (Tc) Through Hole TO-264

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1066182-IXFK100N65X2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1066182-IXFK100N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1066182-IXFK100N65X2
Win Source Part Number: 1066182-IXFK100N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Ultra X2 Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 5.5V @ 4mA Power Dissipation (Max): 1040W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 Gate Charge (Qg) (Max) @ Vgs: 180 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11300 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): NTY100N10G; NTY100N10; 2SA2121-O(Q); FGL40N150DTU; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: IXFK100N65X2XINACTIV E,IXFK100N65X2X,IXFK 100N65X2X-ND Base Product Number: IXFK100 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1066182-IXFK100N65X2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Ultra X2
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 30mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 5.5V @ 4mA
Power Dissipation (Max): 1040W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264
Gate Charge (Qg) (Max) @ Vgs: 180 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11300 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): NTY100N10G; NTY100N10; 2SA2121-O(Q); FGL40N150DTU;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: IXFK100N65X2XINACTIVE,IXFK100N65X2X,IXFK100N65X2X-ND
Base Product Number: IXFK100
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET 650V/100A Ultra Junction X2

MOSFET MOSFET 650V/100A Ultra Junction X2

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK100N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK100N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK100N65X2
MOSFET N-CH 650V 100A TO264

MOSFET N-CH 650V 100A TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFK100N65X2-ND 1066182-IXFK100N65X2 IXFK100N65X2 IXFK100N65X2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Specs
Polarity N-Channel
PD 150000 milliwatts
Package Type SOT3
View Details
6 suppliers