Zilog Single FETs, MOSFETs IXFJ20N85X

Description
N-Channel 850V 9.5A (Tc) 110W (Tc) Through Hole ISO TO-247-3
Request a Quote Datasheet
Description
N-Channel 850V 9.5A (Tc) 110W (Tc) Through Hole ISO TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFJ20N85X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFJ20N85X-ND
Single FETs, MOSFETs IXFJ20N85X-ND
N-Channel 850V 9.5A (Tc) 110W (Tc) Through Hole ISO TO-247-3

N-Channel 850V 9.5A (Tc) 110W (Tc) Through Hole ISO TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFJ20N85X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFJ20N85X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFJ20N85X
MOSFET N-CH 850V 9.5A ISO TO247

MOSFET N-CH 850V 9.5A ISO TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCH ULTRJNCTN XCLASS

MOSFET DISCMSFT NCH ULTRJNCTN XCLASS

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFJ20N85X-ND IXFJ20N85X IXFJ20N85X
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details