Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH96N20P IXFH96N20P

Description
Manufacturer: IXYS Win Source Part Number: 1049462-IXFH96N20P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 96A (Tc) Gate-Source Threshold Voltage: 5V @ 4mA Max Gate Charge: 145nC @ 10V Max Input Capacitance: 4800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049462-IXFH96N20P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 96A (Tc) Gate-Source Threshold Voltage: 5V @ 4mA Max Gate Charge: 145nC @ 10V Max Input Capacitance: 4800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH96N20P - 1049462-IXFH96N20P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH96N20P
1049462-IXFH96N20P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH96N20P 1049462-IXFH96N20P
Manufacturer: IXYS Win Source Part Number: 1049462-IXFH96N20P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 96A (Tc) Gate-Source Threshold Voltage: 5V @ 4mA Max Gate Charge: 145nC @ 10V Max Input Capacitance: 4800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049462-IXFH96N20P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 600W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 96A (Tc)
Gate-Source Threshold Voltage: 5V @ 4mA
Max Gate Charge: 145nC @ 10V
Max Input Capacitance: 4800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXFH96N20P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH96N20P-ND
Single FETs, MOSFETs IXFH96N20P-ND
N-Channel 200V 96A (Tc) 600W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 200V 96A (Tc) 600W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 96 Amps 200V 0.024 Rds

MOSFET 96 Amps 200V 0.024 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH96N20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH96N20P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH96N20P
MOSFET N-CH 200V 96A TO247AD

MOSFET N-CH 200V 96A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049462-IXFH96N20P IXFH96N20P-ND IXFH96N20P IXFH96N20P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH96N20P Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts
PD 600000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
Single FETs, MOSFETs - AUIRFR3504TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers