N-Channel 300V 94A (Tc) 1040W (Tc) Through Hole TO-247 (IXTH)
Win Source Part Number: 1066178-IXFH94N30P3
Category: Discrete Semiconductor Products>Transistors
Series: HiPerFET™, Polar3™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 94A (Tc)
Rds On (Max) @ Id, Vgs: 36mOhm @ 47A, 10V
Vgs(th) (Max) @ Id: 5V @ 4mA
Power Dissipation (Max): 1040W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 (IXTH)
Gate Charge (Qg) (Max) @ Vgs: 102 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5510 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): STW75NF30; STW120NF10; HUF75345G3; STW75NF20; FDH3632; HUF75344G3;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: -IXFH94N30P3
Base Product Number: IXFH94
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 300V 94A TO247
MOSFET N-Channel: Power MOSFET w/Fast Diode
MOSFET N-CH 300V 94A TO247
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFH94N30P3-ND | 1066178-IXFH94N30P3 | IXFH94N30P3 | IXFH94N30P3 | IXFH94N30P3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| PD | 1.04E6 milliwatts | 1.04E6 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |