Manufacturer: IXYS
Win Source Part Number: 1049459-IXFH88N20Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 88A (Tc)
Gate-Source Threshold Voltage: 4V @ 4mA
Max Gate Charge: 146nC @ 10V
Max Input Capacitance: 4150pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 30 mOhm @ 44A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 200V 88A TO-247
MOSFET N-CH 200V 88A TO247AD
| Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1049459-IXFH88N20Q | IXFH88N20Q | 401-IXFH88N20Q | IXFH88N20Q |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH88N20Q | MOSFET | MOSFET N-CH 200V 88A TO-247 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | |||
| V(BR)DSS | 200 volts | 200 volts | ||
| PD | 500000 milliwatts | 500000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-247; SOT3; TO-247AD (IXFH) | TO-247; TO-247-3 |