N-Channel 650V 80A (Tc) 890W (Tc) Through Hole TO-247 (IXTH)
MOSFET MOSFET 650V/80A Ultra Junction X2
MOSFET N-CH 650V 80A TO247
MOSFET N-CH 650V 80A TO247
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXFH80N65X2-ND | IXFH80N65X2 | IXFH80N65X2 | IXFH80N65X2 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 650 volts |