Zilog 150V 80A MOSFET Transistor IXFH80N15Q

Description
MOSFET N-CH 150V 80A TO247AD Product overview: IXFH80N15Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH80N15Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 80A TO247AD Product overview: IXFH80N15Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH80N15Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 80A MOSFET Transistor
278-IXFH80N15Q
150V 80A MOSFET Transistor 278-IXFH80N15Q
MOSFET N-CH 150V 80A TO247AD Product overview: IXFH80N15Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH80N15Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 80A TO247AD Product overview: IXFH80N15Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH80N15Q can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH80N15Q - 205682-IXFH80N15Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH80N15Q
205682-IXFH80N15Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH80N15Q 205682-IXFH80N15Q
Manufacturer: IXYS Win Source Part Number: 205682-IXFH80N15Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 4500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 205682-IXFH80N15Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 4mA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 4500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22.5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH80N15Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH80N15Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH80N15Q
MOSFET N-CH 150V 80A TO247AD

MOSFET N-CH 150V 80A TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXFH80N15Q 205682-IXFH80N15Q IXFH80N15Q
Product Name 150V 80A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH80N15Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 360000 milliwatts 360000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3
Unlock Full Specs
to access all available technical data