Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH80N08 IXFH80N08

Description
Manufacturer: IXYS Win Source Part Number: 777615-IXFH80N08 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Part Status: Obsolete(EOL) Family Name: IXFH80N08 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 4V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 9 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): FQA160N08-NL; FQA160N08; Introduction Date: May 25, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 777615-IXFH80N08 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Part Status: Obsolete(EOL) Family Name: IXFH80N08 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 4V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 9 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): FQA160N08-NL; FQA160N08; Introduction Date: May 25, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH80N08 - 777615-IXFH80N08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH80N08
777615-IXFH80N08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH80N08 777615-IXFH80N08
Manufacturer: IXYS Win Source Part Number: 777615-IXFH80N08 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Part Status: Obsolete(EOL) Family Name: IXFH80N08 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 4V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 9 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): FQA160N08-NL; FQA160N08; Introduction Date: May 25, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777615-IXFH80N08
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Part Status: Obsolete(EOL)
Family Name: IXFH80N08
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247AD (IXFH)
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 4V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 9 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): FQA160N08-NL; FQA160N08;
Introduction Date: May 25, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH80N08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH80N08
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH80N08
MOSFET N-CH 80V 80A TO247AD

MOSFET N-CH 80V 80A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 777615-IXFH80N08 IXFH80N08
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH80N08 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data