Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH7N100P IXFH7N100P

Description
Manufacturer: IXYS Win Source Part Number: 922219-IXFH7N100P Series: HiPerFET™, Polar™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1000 V 7A (Tc) 300W (Tc) Through Hole TO-247 (IXTH) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXFH7 Categories: Discrete Semiconductor Products Case / Package: TO-247 (IXTH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 30 Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 922219-IXFH7N100P Series: HiPerFET™, Polar™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1000 V 7A (Tc) 300W (Tc) Through Hole TO-247 (IXTH) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXFH7 Categories: Discrete Semiconductor Products Case / Package: TO-247 (IXTH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 30 Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH7N100P - 922219-IXFH7N100P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH7N100P
922219-IXFH7N100P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH7N100P 922219-IXFH7N100P
Manufacturer: IXYS Win Source Part Number: 922219-IXFH7N100P Series: HiPerFET™, Polar™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1000 V 7A (Tc) 300W (Tc) Through Hole TO-247 (IXTH) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXFH7 Categories: Discrete Semiconductor Products Case / Package: TO-247 (IXTH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 30 Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922219-IXFH7N100P
Series: HiPerFET™, Polar™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1000 V 7A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFH7
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXTH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 30
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXFH7N100P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH7N100P-ND
Single FETs, MOSFETs IXFH7N100P-ND
N-Channel 1000V 7A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)

N-Channel 1000V 7A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH7N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH7N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH7N100P
MOSFET N-CH 1000V 7A TO247

MOSFET N-CH 1000V 7A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 922219-IXFH7N100P IXFH7N100P-ND IXFH7N100P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH7N100P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIGW40N65F5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers