Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXFH72N30X3

Description
Win Source Part Number: 1349045-IXFH72N30X3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: HiPerFET™, Ultra X3 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Power Dissipation (Max): 390W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 (IXTH) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFH72 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Rds On (Max) @ Id, Vgs: 19mOhm @ 36A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1.5mA Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1349045-IXFH72N30X3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: HiPerFET™, Ultra X3 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Power Dissipation (Max): 390W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 (IXTH) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFH72 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Rds On (Max) @ Id, Vgs: 19mOhm @ 36A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1.5mA Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1349045-IXFH72N30X3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1349045-IXFH72N30X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1349045-IXFH72N30X3
Win Source Part Number: 1349045-IXFH72N30X3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: HiPerFET™, Ultra X3 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Power Dissipation (Max): 390W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 (IXTH) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFH72 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Rds On (Max) @ Id, Vgs: 19mOhm @ 36A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1.5mA Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V

Win Source Part Number: 1349045-IXFH72N30X3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: HiPerFET™, Ultra X3
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Power Dissipation (Max): 390W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 (IXTH)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFH72
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 72A (Tc)
Rds On (Max) @ Id, Vgs: 19mOhm @ 36A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1.5mA
Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - IXFH72N30X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH72N30X3-ND
Single FETs, MOSFETs IXFH72N30X3-ND
N-Channel 300V 72A (Tc) 390W (Tc) Through Hole TO-247 (IXTH)

N-Channel 300V 72A (Tc) 390W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH72N30X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH72N30X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH72N30X3
MOSFET N-CH 300V 72A TO247

MOSFET N-CH 300V 72A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1349045-IXFH72N30X3 IXFH72N30X3-ND IXFH72N30X3 IXFH72N30X3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFSL4115-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details