N-Channel 300V 70A (Tc) 830W (Tc) Through Hole TO-247AD (IXFH)
MOSFET Q3Class HiPerFET Pwr MOSFET 300V/70A
MOSFET N-CH 300V 70A TO247AD
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFH70N30Q3-ND | IXFH70N30Q3 | IXFH70N30Q3 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |