N-Channel 200V 70A (Tc) 690W (Tc) Through Hole TO-247AD (IXFH)
Win Source Part Number: 1066179-IXFH70N20Q3
Category: Discrete Semiconductor Products>Transistors
Series: HiPerFET™, Q3 Class
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 6.5V @ 4mA
Power Dissipation (Max): 690W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD (IXFH)
Gate Charge (Qg) (Max) @ Vgs: 67 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3150 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): STW75NF20; IPW65R037C6FKSA1; FCH76N60NF; STW40NF20; STW52NK25Z; R6076ENZ1C9;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFH70
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 200V 70A TO247AD
MOSFET Q3Class HiPerFET Pwr MOSFET 200V/70A
MOSFET N-CH 200V 70A TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH70N20Q3-ND | 1066179-IXFH70N20Q3 | IXFH70N20Q3 | IXFH70N20Q3 | IXFH70N20Q3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| PD | 690000 milliwatts | 690000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |