Zilog Single FETs, MOSFETs IXFH6N120P

Description
N-Channel 1200V 6A (Tc) 250W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 1200V 6A (Tc) 250W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH6N120P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH6N120P-ND
Single FETs, MOSFETs IXFH6N120P-ND
N-Channel 1200V 6A (Tc) 250W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 1200V 6A (Tc) 250W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH6N120P - 205680-IXFH6N120P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH6N120P
205680-IXFH6N120P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH6N120P 205680-IXFH6N120P
Manufacturer: IXYS Win Source Part Number: 205680-IXFH6N120P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1200V (1.2kV) Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 2830pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205680-IXFH6N120P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1200V (1.2kV)
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 2830pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IXFH6N120P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFH6N120P
Single FETs, MOSFETs IXFH6N120P
MOSFET N-CH 1200V 6A TO247AD

MOSFET N-CH 1200V 6A TO247AD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET POLAR HIPERFET WITH REDUCED RDS 1200V 6A

MOSFET POLAR HIPERFET WITH REDUCED RDS 1200V 6A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH6N120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH6N120P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH6N120P
MOSFET N-CH 1200V 6A TO247AD

MOSFET N-CH 1200V 6A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH6N120P-ND 205680-IXFH6N120P IXFH6N120P IXFH6N120P IXFH6N120P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH6N120P Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3 TO-247; TO-247-3
V(BR)DSS 1200 volts 1200 volts
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Hard To Find - 11N80C3 - 1121135-11N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details