Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH67N10 IXFH67N10

Description
Manufacturer: IXYS Win Source Part Number: 1049445-IXFH67N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 67A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 4500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 33.5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049445-IXFH67N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 67A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 4500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 33.5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH67N10 - 1049445-IXFH67N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH67N10
1049445-IXFH67N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH67N10 1049445-IXFH67N10
Manufacturer: IXYS Win Source Part Number: 1049445-IXFH67N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 67A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 4500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 33.5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049445-IXFH67N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 67A (Tc)
Gate-Source Threshold Voltage: 4V @ 4mA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 4500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 33.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXFH67N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH67N10-ND
Single FETs, MOSFETs IXFH67N10-ND
N-Channel 100V 67A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 100V 67A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH67N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH67N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH67N10
MOSFET N-CH 100V 67A TO-247AD

MOSFET N-CH 100V 67A TO-247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 67 Amps 100V

MOSFET 67 Amps 100V

Buy Now Datasheet
MOSFET N-CH 100V 67A TO-247AD - 401-IXFH67N10 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 67A TO-247AD
401-IXFH67N10
MOSFET N-CH 100V 67A TO-247AD 401-IXFH67N10
MOSFET N-CH 100V 67A TO-247AD

MOSFET N-CH 100V 67A TO-247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049445-IXFH67N10 IXFH67N10-ND IXFH67N10 IXFH67N10 401-IXFH67N10
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH67N10 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 100V 67A TO-247AD
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details