Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFH50N60X

Description
Manufacturer: IXYS Win Source Part Number: 1324558-IXFH50N60X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 73mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4.5V @ 4mA Power Dissipation (Max): 660W (Tc) Supplier Device Package: TO-247 (IXTH) Gate Charge (Qg) (Max) @ Vgs: 116 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4660 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFH50 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324558-IXFH50N60X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 73mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4.5V @ 4mA Power Dissipation (Max): 660W (Tc) Supplier Device Package: TO-247 (IXTH) Gate Charge (Qg) (Max) @ Vgs: 116 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4660 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFH50 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324558-IXFH50N60X - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324558-IXFH50N60X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324558-IXFH50N60X
Manufacturer: IXYS Win Source Part Number: 1324558-IXFH50N60X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 73mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4.5V @ 4mA Power Dissipation (Max): 660W (Tc) Supplier Device Package: TO-247 (IXTH) Gate Charge (Qg) (Max) @ Vgs: 116 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4660 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFH50 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324558-IXFH50N60X
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 73mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 4mA
Power Dissipation (Max): 660W (Tc)
Supplier Device Package: TO-247 (IXTH)
Gate Charge (Qg) (Max) @ Vgs: 116 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4660 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFH50
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
600V 50A MOSFET Transistor
278-IXFH50N60X
600V 50A MOSFET Transistor 278-IXFH50N60X
MOSFET N-CH 600V 50A TO247 Product overview: IXFH50N60X from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH50N60X can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 50A TO247 Product overview: IXFH50N60X from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH50N60X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IXFH50N60X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH50N60X-ND
Single FETs, MOSFETs IXFH50N60X-ND
N-Channel 600V 50A (Tc) 660W (Tc) Through Hole TO-247 (IXTH)

N-Channel 600V 50A (Tc) 660W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH50N60X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH50N60X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH50N60X
MOSFET N-CH 600V 50A TO247

MOSFET N-CH 600V 50A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCH ULTRJNCTN XCLASS

MOSFET DISCMSFT NCH ULTRJNCTN XCLASS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324558-IXFH50N60X 278-IXFH50N60X IXFH50N60X-ND IXFH50N60X IXFH50N60X
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 50A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
PD 660000 milliwatts 660 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

600V IGBT Transistor - 279-AIKB20N60CTATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 156 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details