Littelfuse, Inc. Single FETs, MOSFETs IXFH50N60P3

Description
N-Channel 600V 50A (Tc) 1040W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 600V 50A (Tc) 1040W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFH50N60P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFH50N60P3-ND
Single FETs, MOSFETs 238-IXFH50N60P3-ND
N-Channel 600V 50A (Tc) 1040W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 600V 50A (Tc) 1040W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH50N60P3 - 777612-IXFH50N60P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH50N60P3
777612-IXFH50N60P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH50N60P3 777612-IXFH50N60P3
Manufacturer: IXYS Win Source Part Number: 777612-IXFH50N60P3 Series: HiPerFET, Polar3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Family Name: IXFH50N60P3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 94nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6300pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1040W (Tc) Rds On (Maximum) @ Id, Vgs: 145 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): STW27NM60ND; STW36NM60ND; R6520KNZ1C9; R6524ENZC8; Introduction Date: April 09, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777612-IXFH50N60P3
Series: HiPerFET, Polar3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Family Name: IXFH50N60P3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247AD (IXFH)
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 94nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6300pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1040W (Tc)
Rds On (Maximum) @ Id, Vgs: 145 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): STW27NM60ND; STW36NM60ND; R6520KNZ1C9; R6524ENZC8;
Introduction Date: April 09, 2014
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH50N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH50N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH50N60P3
MOSFET N-CH 600V 50A TO247AD

MOSFET N-CH 600V 50A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V 50A 0.145Ohm PolarP3 Power MOSFET

MOSFET 600V 50A 0.145Ohm PolarP3 Power MOSFET

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFH50N60P3-ND 777612-IXFH50N60P3 IXFH50N60P3 IXFH50N60P3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH50N60P3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

150V 13A DPAK MOSFET Transistor - 278-AUIRFR6215TRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
PD 110000 milliwatts
View Details
6 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details