Littelfuse, Inc. Single FETs, MOSFETs IXFH50N50P3

Description
N-Channel 500V 50A (Tc) 960W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 500V 50A (Tc) 960W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFH50N50P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFH50N50P3-ND
Single FETs, MOSFETs 238-IXFH50N50P3-ND
N-Channel 500V 50A (Tc) 960W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 500V 50A (Tc) 960W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Singapore, Singapore
500V 50A MOSFET Transistor
278-IXFH50N50P3
500V 50A MOSFET Transistor 278-IXFH50N50P3
MOSFET N-CH 500V 50A TO247AD Product overview: IXFH50N50P3 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH50N50P3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 50A TO247AD Product overview: IXFH50N50P3 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH50N50P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH50N50P3 - 876073-IXFH50N50P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH50N50P3
876073-IXFH50N50P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH50N50P3 876073-IXFH50N50P3
Manufacturer: IXYS Win Source Part Number: 876073-IXFH50N50P3 Series: HiPerFET™, Polar3™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 50A (Tc) 960W (Tc) Through Hole TO-247AD (IXFH) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXFH50 Categories: Discrete Semiconductor Products Case / Package: TO-247AD (IXFH) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876073-IXFH50N50P3
Series: HiPerFET™, Polar3™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 50A (Tc) 960W (Tc) Through Hole TO-247AD (IXFH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFH50
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD (IXFH)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel: Power MOSFET w/Fast Diode

MOSFET N-Channel: Power MOSFET w/Fast Diode

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH50N50P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH50N50P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH50N50P3
MOSFET N-CH 500V 50A TO247AD

MOSFET N-CH 500V 50A TO247AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXFH50N50P3-ND 278-IXFH50N50P3 876073-IXFH50N50P3 IXFH50N50P3 IXFH50N50P3
Product Name Single FETs, MOSFETs 500V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH50N50P3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 Tube TO-247; SOT3; TO-247AD (IXFH) Through Hole
MOSFET Operating Mode Enhancement
Transconductance 0.0270 kS
Unlock Full Specs
to access all available technical data