Zilog Single FETs, MOSFETs IXFH48N60X3

Description
N-Channel 600V 48A (Tc) 520W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 600V 48A (Tc) 520W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFH48N60X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFH48N60X3-ND
Single FETs, MOSFETs 238-IXFH48N60X3-ND
N-Channel 600V 48A (Tc) 520W (Tc) Through Hole TO-247

N-Channel 600V 48A (Tc) 520W (Tc) Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1355079-IXFH48N60X3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1355079-IXFH48N60X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1355079-IXFH48N60X3
Win Source Part Number: 1355079-IXFH48N60X3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: HiPerFET™, Ultra X3 Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247 Base Product Number: IXFH48 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 65mOhm @ 24A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 2730 pF @ 25 V Power Dissipation (Max): 520W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1355079-IXFH48N60X3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: HiPerFET™, Ultra X3
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247
Base Product Number: IXFH48
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 65mOhm @ 24A, 10V
Vgs(th) (Max) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 2730 pF @ 25 V
Power Dissipation (Max): 520W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH48N60X3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH48N60X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH48N60X3
MOSFET ULTRA JCT 600V 48A TO247

MOSFET ULTRA JCT 600V 48A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXFH48N60X3-ND 1355079-IXFH48N60X3 IXFH48N60X3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRFP4568-E-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
9 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers