IXYS Corporation Single FETs, MOSFETs IXFH46N30T

Description
N-Channel 300V 46A (Tc) 460W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 300V 46A (Tc) 460W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFH46N30T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFH46N30T-ND
Single FETs, MOSFETs 238-IXFH46N30T-ND
N-Channel 300V 46A (Tc) 460W (Tc) Through Hole TO-247 (IXTH)

N-Channel 300V 46A (Tc) 460W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1199360-IXFH46N30T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1199360-IXFH46N30T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1199360-IXFH46N30T
Win Source Part Number: 1199360-IXFH46N30T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Trench Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Rds On (Max) @ Id, Vgs: 80mOhm @ 23A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 460W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 (IXTH) Gate Charge (Qg) (Max) @ Vgs: 86 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4770 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: 238-IXFH46N30T Base Product Number: IXFH46 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1199360-IXFH46N30T
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Trench
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 46A (Tc)
Rds On (Max) @ Id, Vgs: 80mOhm @ 23A, 10V
Vgs(th) (Max) @ Id: 5V @ 4mA
Power Dissipation (Max): 460W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 (IXTH)
Gate Charge (Qg) (Max) @ Vgs: 86 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4770 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: 238-IXFH46N30T
Base Product Number: IXFH46
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHTRENCHGATE-GEN1

MOSFET DISCMSFT NCHTRENCHGATE-GEN1

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH46N30T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH46N30T
MOSFET N-CH 300V 46A TO247

MOSFET N-CH 300V 46A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXFH46N30T-ND 1199360-IXFH46N30T IXFH46N30T IXFH46N30T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
150V 171A MOSFET Transistor - 278-AUIRFP4568 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
8 suppliers
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details