Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: HiPerFET™, Polar3™
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 42A (Tc)
N-Channel 600V 42A (Tc) 830W (Tc) Through Hole TO-247AD (IXFH)
MOSFET 600V 42A 0.185Ohm PolarP3 Power MOSFET
MOSFET N-CH 600V 42A TO247AD
MOSFET N-CH 600V 42A TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFH42N60P3-ND | IXFH42N60P3 | IXFH42N60P3 | IXFH42N60P3 | |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | Through Hole | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 600 volts |