Zilog Single FETs, MOSFETs IXFH42N50P2

Description
N-Channel 500V 42A (Tc) 830W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 500V 42A (Tc) 830W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH42N50P2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH42N50P2-ND
Single FETs, MOSFETs IXFH42N50P2-ND
N-Channel 500V 42A (Tc) 830W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 500V 42A (Tc) 830W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH42N50P2 - 1049432-IXFH42N50P2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH42N50P2
1049432-IXFH42N50P2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH42N50P2 1049432-IXFH42N50P2
Manufacturer: IXYS Win Source Part Number: 1049432-IXFH42N50P2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 830W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4.5V @ 4mA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 5300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 145 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049432-IXFH42N50P2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 830W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 4mA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 5300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 145 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PolarP2 Power MOSFET

MOSFET PolarP2 Power MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH42N50P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH42N50P2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH42N50P2
MOSFET N-CH 500V 42A TO247AD

MOSFET N-CH 500V 42A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH42N50P2-ND 1049432-IXFH42N50P2 IXFH42N50P2 IXFH42N50P2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH42N50P2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXFH) 5300 pF @ 25 V
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details