Zilog Single FETs, MOSFETs IXFH40N85X

Description
N-Channel 850V 40A (Tc) 860W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 850V 40A (Tc) 860W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH40N85X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH40N85X-ND
Single FETs, MOSFETs IXFH40N85X-ND
N-Channel 850V 40A (Tc) 860W (Tc) Through Hole TO-247

N-Channel 850V 40A (Tc) 860W (Tc) Through Hole TO-247

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N85X - 876072-IXFH40N85X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N85X
876072-IXFH40N85X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N85X 876072-IXFH40N85X
Manufacturer: IXYS Win Source Part Number: 876072-IXFH40N85X Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 850 V 40A (Tc) 860W (Tc) Through Hole TO-247 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXFH40 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876072-IXFH40N85X
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 850 V 40A (Tc) 860W (Tc) Through Hole TO-247
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFH40
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 850V Ultra Junction X-Class Pwr MOSFET

MOSFET 850V Ultra Junction X-Class Pwr MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH40N85X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH40N85X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH40N85X
MOSFET N-CH 850V 40A TO247

MOSFET N-CH 850V 40A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH40N85X-ND 876072-IXFH40N85X IXFH40N85X IXFH40N85X
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N85X MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2105PBF - 777005-64-2105PBF - Win Source Electronics
Specs
PD 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3
View Details
4 suppliers