MOSFET N-CH 500V 40A TO247AD Product overview: IXFH40N50Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH40N50Q2 can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1049430-IXFH40N50Q2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 560W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 4mA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4850pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 160 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 500V 40A TO247AD
MOSFET N-CH 500V 40A TO247AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXFH40N50Q2 | 1049430-IXFH40N50Q2 | IXFH40N50Q2 | IXFH40N50Q2 |
| Product Name | 500V 40A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N50Q2 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 560000 milliwatts | 560000 milliwatts | 560000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tube | TO-247; SOT3; TO-247AD (IXFH) | TO-247; TO-247-3 | TO-247; TO-247-3 |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |