Zilog Single FETs, MOSFETs IXFH40N50Q

Description
N-Channel 500V 40A (Tc) 500W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 500V 40A (Tc) 500W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH40N50Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH40N50Q-ND
Single FETs, MOSFETs IXFH40N50Q-ND
N-Channel 500V 40A (Tc) 500W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 500V 40A (Tc) 500W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N50Q - 1049429-IXFH40N50Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N50Q
1049429-IXFH40N50Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N50Q 1049429-IXFH40N50Q
Manufacturer: IXYS Win Source Part Number: 1049429-IXFH40N50Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4.5V @ 4mA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 3800pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 140 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049429-IXFH40N50Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 4mA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 3800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 140 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH40N50Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH40N50Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH40N50Q
MOSFET N-CH 500V 40A TO247AD

MOSFET N-CH 500V 40A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V 40A

MOSFET 500V 40A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFH40N50Q-ND 1049429-IXFH40N50Q IXFH40N50Q IXFH40N50Q
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N50Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details