Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N30Q IXFH40N30Q

Description
Manufacturer: IXYS Win Source Part Number: 1049428-IXFH40N30Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049428-IXFH40N30Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N30Q - 1049428-IXFH40N30Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N30Q
1049428-IXFH40N30Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N30Q 1049428-IXFH40N30Q
Manufacturer: IXYS Win Source Part Number: 1049428-IXFH40N30Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049428-IXFH40N30Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4V @ 4mA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 3100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXFH40N30Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH40N30Q-ND
Single FETs, MOSFETs IXFH40N30Q-ND
N-Channel 300V 40A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 300V 40A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Single FETs, MOSFETs - IXFH40N30Q - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFH40N30Q
Single FETs, MOSFETs IXFH40N30Q
MOSFET N-CH 300V 40A TO247AD

MOSFET N-CH 300V 40A TO247AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH40N30Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH40N30Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH40N30Q
MOSFET N-CH 300V 40A TO247AD

MOSFET N-CH 300V 40A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049428-IXFH40N30Q IXFH40N30Q-ND IXFH40N30Q IXFH40N30Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH40N30Q Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 300 volts 300 volts
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
150V 13A MOSFET Transistor - 278-AUIRF6215 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
7 suppliers