The IXFH34N65X2W is a 650 V, 34 A, N-channel enhancement mode MOSFET designed for switch-mode power supplies, motor drives, and DC-DC converters. It is housed in a TO-247 package measuring 20.80 to 21.34 mm in length and 15.57 to 16.13 mm in width, with a 5.45 mm pin pitch. The device has a maximum on-resistance of 100 mΩ at 10 V gate-source voltage and a single pulse avalanche energy rating of 1 J. Its thermal resistance from junction to case is 0.23 K/W, and it operates with a virtual junction temperature range of -55 °C to +150 °C. The MOSFET is avalanche-rated and features low gate charge and low input capacitance for efficient switching.
650V 100m 34A X2-Class HiPerFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXFH34N65X2W-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |