Zilog Single FETs, MOSFETs IXFH32N50Q

Description
N-Channel 500V 32A (Tc) 360W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 500V 32A (Tc) 360W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH32N50Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH32N50Q-ND
Single FETs, MOSFETs IXFH32N50Q-ND
N-Channel 500V 32A (Tc) 360W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 500V 32A (Tc) 360W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH32N50Q - 1049418-IXFH32N50Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH32N50Q
1049418-IXFH32N50Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH32N50Q 1049418-IXFH32N50Q
Manufacturer: IXYS Win Source Part Number: 1049418-IXFH32N50Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 4.5V @ 4mA Max Gate Charge: 190nC @ 10V Max Input Capacitance: 4925pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049418-IXFH32N50Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 4mA
Max Gate Charge: 190nC @ 10V
Max Input Capacitance: 4925pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH32N50Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH32N50Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH32N50Q
MOSFET N-CH 500V 32A TO247AD

MOSFET N-CH 500V 32A TO247AD

Supplier's Site
MOSFET N-CH 500V 30A TO-247AD - 401-IXFH32N50Q - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 30A TO-247AD
401-IXFH32N50Q
MOSFET N-CH 500V 30A TO-247AD 401-IXFH32N50Q
MOSFET N-CH 500V 30A TO-247AD

MOSFET N-CH 500V 30A TO-247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFH32N50Q-ND 1049418-IXFH32N50Q IXFH32N50Q 401-IXFH32N50Q
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH32N50Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 500V 30A TO-247AD
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3
V(BR)DSS 500 volts 500 volts
PD 360000 milliwatts 416000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Automotive 75V 140A MOSFET Transistor - 278-AUIRF3808 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
4 suppliers