IXYS Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH32N48Q

Description
MOSFET N-CH 480V 32A TO247AD
Description
MOSFET N-CH 480V 32A TO247AD

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH32N48Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH32N48Q
MOSFET N-CH 480V 32A TO247AD

MOSFET N-CH 480V 32A TO247AD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number IXFH32N48Q
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1010EZSTRL - 1020694-AUIRF1010EZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 140000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details