Zilog Single FETs, MOSFETs IXFH30N60P

Description
N-Channel 600V 30A (Tc) 500W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 600V 30A (Tc) 500W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH30N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH30N60P-ND
Single FETs, MOSFETs IXFH30N60P-ND
N-Channel 600V 30A (Tc) 500W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 600V 30A (Tc) 500W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N60P - 1049414-IXFH30N60P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N60P
1049414-IXFH30N60P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N60P 1049414-IXFH30N60P
Manufacturer: IXYS Win Source Part Number: 1049414-IXFH30N60P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 5V @ 4mA Max Gate Charge: 82nC @ 10V Max Input Capacitance: 4000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 240 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049414-IXFH30N60P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 5V @ 4mA
Max Gate Charge: 82nC @ 10V
Max Input Capacitance: 4000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 240 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH30N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH30N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH30N60P
MOSFET N-CH 600V 30A TO247AD

MOSFET N-CH 600V 30A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V 30A

MOSFET 600V 30A

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFH30N60P-ND 1049414-IXFH30N60P IXFH30N60P IXFH30N60P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N60P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - Modules - 996771-2PS13512E43W35222NOSA1 - Win Source Electronics
Specs
TJ -25 to 55 C (-13 to 131 F)
Package Type SOT3
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers