Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N40Q IXFH30N40Q

Description
Manufacturer: IXYS Win Source Part Number: 1049412-IXFH30N40Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049412-IXFH30N40Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N40Q - 1049412-IXFH30N40Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N40Q
1049412-IXFH30N40Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N40Q 1049412-IXFH30N40Q
Manufacturer: IXYS Win Source Part Number: 1049412-IXFH30N40Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049412-IXFH30N40Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 4mA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 3300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30 Amps 400V 0.16 Rds

MOSFET 30 Amps 400V 0.16 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH30N40Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH30N40Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH30N40Q
MOSFET N-CH 400V 30A TO247AD

MOSFET N-CH 400V 30A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049412-IXFH30N40Q IXFH30N40Q IXFH30N40Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N40Q MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 400 volts
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBTs - Single - AIHD10N60RATMA1 - 1045169-AIHD10N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers