Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH28N60P3 IXFH28N60P3

Description
Manufacturer: IXYS Win Source Part Number: 1049411-IXFH28N60P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 695W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 3560pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 260 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049411-IXFH28N60P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 695W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 3560pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 260 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH28N60P3 - 1049411-IXFH28N60P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH28N60P3
1049411-IXFH28N60P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH28N60P3 1049411-IXFH28N60P3
Manufacturer: IXYS Win Source Part Number: 1049411-IXFH28N60P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 695W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 3560pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 260 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049411-IXFH28N60P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 695W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 5V @ 2.5mA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 3560pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 260 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IXFH28N60P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH28N60P3-ND
Single FETs, MOSFETs IXFH28N60P3-ND
N-Channel 600V 28A (Tc) 695W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 600V 28A (Tc) 695W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V 28A 0.26Ohm PolarP3 Power MOSFET

MOSFET 600V 28A 0.26Ohm PolarP3 Power MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH28N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH28N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH28N60P3
MOSFET N-CH 600V 28A TO247AD

MOSFET N-CH 600V 28A TO247AD

Supplier's Site
Single FETs, MOSFETs - IXFH28N60P3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFH28N60P3
Single FETs, MOSFETs IXFH28N60P3
MOSFET N-CH 600V 28A TO247AD

MOSFET N-CH 600V 28A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049411-IXFH28N60P3 IXFH28N60P3-ND IXFH28N60P3 IXFH28N60P3 IXFH28N60P3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH28N60P3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 695000 milliwatts 695000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1010EZ - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
5 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Power Gain 18.8 dB
View Details