Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH28N50Q IXFH28N50Q

Description
Manufacturer: IXYS Win Source Part Number: 1049410-IXFH28N50Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 4.5V @ 4mA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 200 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049410-IXFH28N50Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 4.5V @ 4mA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 200 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH28N50Q - 1049410-IXFH28N50Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH28N50Q
1049410-IXFH28N50Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH28N50Q 1049410-IXFH28N50Q
Manufacturer: IXYS Win Source Part Number: 1049410-IXFH28N50Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 4.5V @ 4mA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 200 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049410-IXFH28N50Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 4mA
Max Gate Charge: 94nC @ 10V
Max Input Capacitance: 3000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 200 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH28N50Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH28N50Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH28N50Q
MOSFET N-CH 500V 28A TO247AD

MOSFET N-CH 500V 28A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049410-IXFH28N50Q IXFH28N50Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH28N50Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 500 volts
PD 375000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
75V 120A MOSFET Transistor - 278-AUIRFS3307Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers