Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series: HiperFET™, TrenchT3™
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Power Dissipation (Max): 480W (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole
MOSFET N-CH 60V 270A TO247
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFH270N06T3 | IXFH270N06T3 | |
| Product Name | Discrete Semiconductor Products Transistors -FETs, MOSFETs- Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |