Zilog 600V 23A MOSFET Transistor IXFH23N60Q

Description
MOSFET N-CH 600V 23A TO247AD Product overview: IXFH23N60Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH23N60Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 23A TO247AD Product overview: IXFH23N60Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH23N60Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 23A MOSFET Transistor
278-IXFH23N60Q
600V 23A MOSFET Transistor 278-IXFH23N60Q
MOSFET N-CH 600V 23A TO247AD Product overview: IXFH23N60Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH23N60Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 23A TO247AD Product overview: IXFH23N60Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH23N60Q can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH23N60Q - 1049398-IXFH23N60Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH23N60Q
1049398-IXFH23N60Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH23N60Q 1049398-IXFH23N60Q
Manufacturer: IXYS Win Source Part Number: 1049398-IXFH23N60Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 4.5V @ 4mA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 320 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049398-IXFH23N60Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 4mA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 3300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 320 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH23N60Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH23N60Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH23N60Q
MOSFET N-CH 600V 23A TO247AD

MOSFET N-CH 600V 23A TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXFH23N60Q 1049398-IXFH23N60Q IXFH23N60Q
Product Name 600V 23A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH23N60Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 400000 milliwatts 400000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3
Unlock Full Specs
to access all available technical data