Zilog Single FETs, MOSFETs IXFH230N10T

Description
N-Channel 100V 230A (Tc) 650W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 100V 230A (Tc) 650W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFH230N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFH230N10T-ND
Single FETs, MOSFETs 238-IXFH230N10T-ND
N-Channel 100V 230A (Tc) 650W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 100V 230A (Tc) 650W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH230N10T - 1049397-IXFH230N10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH230N10T
1049397-IXFH230N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH230N10T 1049397-IXFH230N10T
Manufacturer: IXYS Win Source Part Number: 1049397-IXFH230N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 650W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 230A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 250nC @ 10V Max Input Capacitance: 15300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049397-IXFH230N10T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 650W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 230A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 250nC @ 10V
Max Input Capacitance: 15300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH230N10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH230N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH230N10T
MOSFET N-CH 100V 230A TO247AD

MOSFET N-CH 100V 230A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 230Amps 100V

MOSFET 230Amps 100V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFH230N10T-ND 1049397-IXFH230N10T IXFH230N10T IXFH230N10T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH230N10T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXFH) 10V
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1022010-AUIRFU4292 - Win Source Electronics
Specs
Polarity N-Channel
PD 100000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers