Littelfuse, Inc. Single FETs, MOSFETs IXFH22N65X2

Description
N-Channel 650V 22A (Tc) 390W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 650V 22A (Tc) 390W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFH22N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFH22N65X2-ND
Single FETs, MOSFETs 238-IXFH22N65X2-ND
N-Channel 650V 22A (Tc) 390W (Tc) Through Hole TO-247 (IXTH)

N-Channel 650V 22A (Tc) 390W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH22N65X2 - 848663-IXFH22N65X2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH22N65X2
848663-IXFH22N65X2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH22N65X2 848663-IXFH22N65X2
Manufacturer: IXYS Win Source Part Number: 848663-IXFH22N65X2 Series: HiPerFET™ Features: 650 V Package: Tube Family Name: IXFH22 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFH22N65X2X-ND, IXFH22N65X2X, IXFH22N65X2XINACTIVE

Manufacturer: IXYS
Win Source Part Number: 848663-IXFH22N65X2
Series: HiPerFET™
Features: 650 V
Package: Tube
Family Name: IXFH22
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IXFH22N65X2X-ND, IXFH22N65X2X, IXFH22N65X2XINACTIVE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH22N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH22N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH22N65X2
MOSFET N-CH 650V 22A TO247

MOSFET N-CH 650V 22A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET 650V/22A Ultra Junction X2

MOSFET MOSFET 650V/22A Ultra Junction X2

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFH22N65X2-ND 848663-IXFH22N65X2 IXFH22N65X2 IXFH22N65X2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH22N65X2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
Automotive 40V 317A MOSFET Transistor - 278-AUIRFSL8408 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
4 suppliers