Zilog Single FETs, MOSFETs IXFH22N60P

Description
N-Channel 600V 22A (Tc) 400W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 600V 22A (Tc) 400W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH22N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH22N60P-ND
Single FETs, MOSFETs IXFH22N60P-ND
N-Channel 600V 22A (Tc) 400W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 600V 22A (Tc) 400W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V 22A

MOSFET 600V 22A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH22N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH22N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH22N60P
MOSFET N-CH 600V 22A TO247AD

MOSFET N-CH 600V 22A TO247AD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH22N60P-ND IXFH22N60P IXFH22N60P
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Package Type DFN
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details