Manufacturer: IXYS
Win Source Part Number: 1191061-IXFH22N60P
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXFH)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 400W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 22A
Rds On (Maximum) at Id, Vgs: 350mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5.5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs: 58nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 3600pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191061-IXFH22N60P |
| Product Name | Electronic Surplus - IXFH22N60P |