Zilog Single FETs, MOSFETs IXFH22N55

Description
N-Channel 550V 22A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 550V 22A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH22N55-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH22N55-ND
Single FETs, MOSFETs IXFH22N55-ND
N-Channel 550V 22A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 550V 22A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH22N55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH22N55
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH22N55
MOSFET N-CH 550V 22A TO247AD

MOSFET N-CH 550V 22A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IXFH22N55-ND IXFH22N55
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details