Zilog Single FETs, MOSFETs IXFH21N50Q

Description
N-Channel 500V 21A (Tc) 280W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 500V 21A (Tc) 280W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH21N50Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH21N50Q-ND
Single FETs, MOSFETs IXFH21N50Q-ND
N-Channel 500V 21A (Tc) 280W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 500V 21A (Tc) 280W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Singapore, Singapore
500V 21A MOSFET Transistor
278-IXFH21N50Q
500V 21A MOSFET Transistor 278-IXFH21N50Q
MOSFET N-CH 500V 21A TO247AD Product overview: IXFH21N50Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH21N50Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 21A TO247AD Product overview: IXFH21N50Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH21N50Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH21N50Q - 1049393-IXFH21N50Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH21N50Q
1049393-IXFH21N50Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH21N50Q 1049393-IXFH21N50Q
Manufacturer: IXYS Win Source Part Number: 1049393-IXFH21N50Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 4.5V @ 4mA Max Gate Charge: 84nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 250 mOhm @ 10.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: IXYS
Win Source Part Number: 1049393-IXFH21N50Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 4mA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 3000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 250 mOhm @ 10.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH21N50Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH21N50Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH21N50Q
MOSFET N-CH 500V 21A TO247AD

MOSFET N-CH 500V 21A TO247AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH21N50Q-ND 278-IXFH21N50Q 1049393-IXFH21N50Q IXFH21N50Q
Product Name Single FETs, MOSFETs 500V 21A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH21N50Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Tube TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3
PD 280000 milliwatts 280000 milliwatts
Unlock Full Specs
to access all available technical data