Littelfuse, Inc. 500V 21A MOSFET Transistor IXFH21N50

Description
MOSFET N-CH 500V 21A TO247AD Product overview: IXFH21N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH21N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 21A TO247AD Product overview: IXFH21N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH21N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 21A MOSFET Transistor
278-IXFH21N50
500V 21A MOSFET Transistor 278-IXFH21N50
MOSFET N-CH 500V 21A TO247AD Product overview: IXFH21N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH21N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 21A TO247AD Product overview: IXFH21N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH21N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH21N50 - 130590-IXFH21N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH21N50
130590-IXFH21N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH21N50 130590-IXFH21N50
Manufacturer: IXYS Win Source Part Number: 130590-IXFH21N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 5.5V @ 4mA Max Gate Charge: 77nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 10.5A, 10V Alternative Parts (Cross-Reference): IRFP460PBF; IXFH21N50F; IXFH21N50FSN; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 130590-IXFH21N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 4mA
Max Gate Charge: 77nC @ 10V
Max Input Capacitance: 2600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 10.5A, 10V
Alternative Parts (Cross-Reference): IRFP460PBF; IXFH21N50F; IXFH21N50FSN;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IXFH21N50 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFH21N50
Single FETs, MOSFETs IXFH21N50
MOSFET N-CH 500V 21A TO247AD

MOSFET N-CH 500V 21A TO247AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH21N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH21N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH21N50
MOSFET N-CH 500V 21A TO247AD

MOSFET N-CH 500V 21A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V 21A

MOSFET 500V 21A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXFH21N50 130590-IXFH21N50 IXFH21N50 IXFH21N50 IXFH21N50
Product Name 500V 21A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH21N50 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0210 kS
PD 300 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
40V 56A DPAK MOSFET Transistor - 278-AUIRFR3504TRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers